Eaton Corporation Motor Control Solenoid 10370H246

Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet
Description
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H246 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H246
Motor Control Solenoid 10370H246
PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED CURRENT 6 LB MAGNETIC FORCE AGAINST GRAVITY 8 LB MAGNETIC FORCE WITH GRAVITY 2.5 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT WITH SPECIAL BEARING 10370 MODEL
  • PULL TYPE
  • 1.25 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 440 V VOLTAGE RATING
  • FLOOR MOUNTING
  • OPEN ENCLOSURE
  • C DESIGNATED SIZE
  • 7 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.26 AMPERE SEALED CURRENT
  • 6 LB MAGNETIC FORCE AGAINST GRAVITY
  • 8 LB MAGNETIC FORCE WITH GRAVITY
  • 2.5 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 3.5 INCH WIDTH X 3.75 INCH DEPTH X 4.88 INCH HEIGHT
  • WITH SPECIAL BEARING
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H246
Product Name Motor Control Solenoid
Maximum Stroke 31.75 mm (1.25 inch)
AC 440 V
Frequency 60 Hz
Starting Force 31.14 N (112 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coil Latching Solenoid - Model SH2LC-1140 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 16 DC watts or AC VA
View Details
Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 3073354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 3 mm (0.1181 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Motor Control Solenoid - 10370H382 - Eaton Corporation
Specs
Maximum Stroke 31.75 mm (1.25 inch)
AC 440 V
Frequency 60 Hz
View Details