Eaton Corporation Motor Control Solenoid 10370H13

Description
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
Datasheet
Description
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H13 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H13
Motor Control Solenoid 10370H13
PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT 10370 MODEL
  • PUSH TYPE
  • 1 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 110 V VOLTAGE RATING
  • WALL MOUNTING
  • OPEN ENCLOSURE
  • A DESIGNATED SIZE
  • 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.34 AMPERE SEALED CURRENT
  • 0.55 LB MAGNETIC FORCE AGAINST GRAVITY
  • 0.9 LB MAGNETIC FORCE WITH GRAVITY
  • 1.83 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 3.63 INCH HEIGHT
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H13
Product Name Motor Control Solenoid
Maximum Stroke 25.4 mm (1 inch)
AC 115VAC
Frequency 60 Hz
Starting Force 3.2 N (11.52 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 251C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Linear Solenoids - 1770120 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
Motor Control Solenoid - 10370H58 - Eaton Corporation
Specs
Maximum Stroke 25.4 mm (1 inch)
AC 230 VAC
Frequency 60 Hz
View Details