10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C.
Product Features
Approvals
LIMIT SWITCH, 600VAC, NYLON WIRE, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 10316H341 | 10316H341 | 4638569 |
| Product Name | General/Heavy Duty Limit Switch | Wobble Operated | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Connections | 1/2 INCH NPT | ||
| Certifications / Approvals | CSA Certified; UL Listed | CSA Certified; UL Listed | |
| Operating Temp | -28.89 to 93.33 C (-20 to 200 F) | -28.89 to 93.33 C (-20 to 200 F) | |
| Maximum Current Rating | 0.1100 to 10 amps | 60 amps |