The CentriFlow line of mass flow meters configured in the Inline Flow orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard CentriFlow Meter, several variations of the Type I Meter are also available so that there is a CentriFlow Meter for nearly any application.
The CentriFlow® LDM Meter is a specially designed version of the CentriFlow Meter which is perfect for measuring low-density materials (with densities less than 10 lb/ft3) or larger, bulky products such as tobacco leaves, wood chips, leafy vegetables, etc.
The CentriFlow line of mass flow meters configured in the Reverse Flow orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard CentriFlow Meter, several variations of the Type I Meter are also available, making a CentriFlow Meter for nearly every application.
The CentriFlow® LDM Meter is a specially designed version of the CentriFlow Meter which is perfect for measuring low-density materials (with densities less than 10 lb/ft3) or larger, bulky products such as tobacco leaves, wood chips, leafy vegetables, etc.
| Eastern Instruments | |
|---|---|
| Product Category | Solids Flow Meters |
| Product Number | LDM CentriFlow® Type I |
| Product Name | Light Density Mass Flow Meter, In-Line Orientation |