The CentriFlow® HDM Type II Meter is a heavy-duty bulk solids mass flow meter designed for high-density materials and extreme flow rates. It features doubled height and depth compared to the standard Type II meter, with a doubled pan radius to handle larger particles and higher volumes. The meter is available with rectangular intake and discharge flanges, and can be installed as an enclosed unit with a painted carbon steel or stainless steel housing. Standard wetted components are made of stainless steel, with 316 stainless steel optional. Volumetric capacities range from 18.75 to 450 ft³/min (37.50 to 764.55 m³/hr) across HDM-24, HDM-48, and HDM-72 sizes.
The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard CentriFlow Type II Meter, several variations are also available, making a CentriFlow Meter for nearly every application.
The CentriFlow® HDM Meter is a specially designed mass flow meter designed for high density products flowing at extreme flow rates. The HDM Meter is great for applications including the processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard CentriFlow Type II Meter, several variations are also available, making a CentriFlow Meter for nearly every application.
The CentriFlow® HDM Meter is a specially designed mass flow meter designed for high density products flowing at extreme flow rates. The HDM Meter is great for applications including the processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
| Eastern Instruments | |
|---|---|
| Product Category | Solids Flow Meters |
| Product Number | HDM CentriFlow® Type II |
| Product Name | Heavy Duty Mass Flow Meter, Powder Orientation |