The Eagle Eye GFL-1000 ground fault locator is an essential instrument to pinpoint faulty grounding where electrical cables have breakage and lost to the ground. The unit deals with current leakage of DC systems with high resistance. The GFL-1000 is built based on years of field experience in different DC systems to fast-detect, track and locate virtual grounding faults. The GFL-1000 ground fault locator provides accurate solutions for troubleshooting and preventative maintenance, increasing the reliability of electrical equipment. Fast localization and elimination of grounding faults is critical for electricians and service technicians trying to increase reliability.
The Eagle Eye GFL-1000 pinpoints ground faults by accurately measuring grounding resistance and distributing capacitance. Based on different distributing capacitance, it selects the right output frequency for testing - enabling it to be used in a variety of DC systems.
The GFL-1000 has a compact and rugged design which makes it easy to use in small places and harsh environments. The GFL-1000 ground fault locator is widely used in the telecom, utilities, and transportation industries.
The GFL-1000 Kit Includes:
GFL-1000 Main Body Signal Generator
Power Adapter
Two (2) Signal Testing Leads
Two (2) Alligator Clips
Punctuation Clip
Signal Receiver
Two (2) Dual-Range Current Detector
Two (2) Batteries
Battery Charger
Carrying Case
User Manual
Utilities commonly use the GFL-1000 to meet NERC compliance. The GFL-1000 is recommended by NERC PRC-005-2 to inspect for unintentional grounds for Vented Lead-Acid, Valve-Regulated Lead-Acid and NiCad batteries every four calendar months. In many cases, the first ground that appears on a battery is not a problem. Unintentional grounds that appear on the opposite pole become problematic, and it is up to the user to determine if corrective actions are needed on detected unintentional DC grounds to reduce any possible consequences.
The Eagle Eye GFL-1000 ground fault locator is an essential instrument to pinpoint faulty grounding where electrical cables have breakage and lost to the ground. The unit deals with current leakage of DC systems with high resistance. The GFL-1000 is built based on years of field experience in different DC systems to fast-detect, track and locate virtual grounding faults. The GFL-1000 ground fault locator provides accurate solutions for troubleshooting and preventative maintenance, increasing the reliability of electrical equipment. Fast localization and elimination of grounding faults is critical for electricians and service technicians trying to increase reliability.
The Eagle Eye GFL-1000 pinpoints ground faults by accurately measuring grounding resistance and distributing capacitance. Based on different distributing capacitance, it selects the right output frequency for testing - enabling it to be used in a variety of DC systems.
The GFL-1000 has a compact and rugged design which makes it easy to use in small places and harsh environments. The GFL-1000 ground fault locator is widely used in the telecom, utilities, and transportation industries.
The GFL-1000 Kit Includes:
- GFL-1000 Main Body Signal Generator
- Power Adapter
- Two (2) Signal Testing Leads
- Two (2) Alligator Clips
- Punctuation Clip
- Signal Receiver
- Two (2) Dual-Range Current Detector
- Two (2) Batteries
- Battery Charger
- Carrying Case
- User Manual
Utilities commonly use the GFL-1000 to meet NERC compliance. The GFL-1000 is recommended by NERC PRC-005-2 to inspect for unintentional grounds for Vented Lead-Acid, Valve-Regulated Lead-Acid and NiCad batteries every four calendar months. In many cases, the first ground that appears on a battery is not a problem. Unintentional grounds that appear on the opposite pole become problematic, and it is up to the user to determine if corrective actions are needed on detected unintentional DC grounds to reduce any possible consequences.