6500 MXU200806 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure6500 MXU200806
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
800 MM
31.4961 WIDTH IN INCH
2000 MM
78.7402 HEIGHT IN INCH
600 MM
23.622 DEPTH IN INCH
2000 HEIGHT IN MM
800 WIDTH IN MM
600 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
800 MM
31.4961 WIDTH IN INCH
2000 MM
78.7402 HEIGHT IN INCH
600 MM
23.622 DEPTH IN INCH
2000 HEIGHT IN MM
800 WIDTH IN MM
600 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
800 MM
31.4961 WIDTH IN INCH
2000 MM
78.7402 HEIGHT IN INCH
600 MM
23.622 DEPTH IN INCH
2000 HEIGHT IN MM
800 WIDTH IN MM
600 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE