EXM Manufacturing Ltd.Wall Mount Disconnect Enclosure5500 ESY242110
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
21.375 INCH
21.375 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
609.6 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESY MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
21.375 INCH
21.375 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
609.6 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESY MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
21.375 INCH
21.375 WIDTH IN INCH
24 INCH
24 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
609.6 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESY MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH