Force and flow for the Adjustable Air Amplifier™ is changed by turning the exhaust end (with the knurled ring loose) to open or close the continuous air gap. When desired performance is obtained, the knurled ring can be tightened to lock the flow at that setting. Utilizing a basic principle of fluid dynamics, the Coanda effect, Air Amplifiers become a simple, low cost way to circulate air, move smoke, fumes, and light materials. Available in aluminum or in stainless steel for food service, higher temperatures (400°F/204°C), and corrosive applications. Custom materials, mounting options (flanges) and sizes available.
| EXAIR | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Adjustable Air Amplifier |