Euchner-U.S.A., Inc. Multifunctional Gate Box MGB

Description
EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged and sliding doors. The basic system comprising of the handle module and interlocking/locking module includes numerous functions. Guard locking, escape release or other functions such as buttons for start/stop and Emergency stop are available. The recently updated version is equipped with changeable color lenses for pushbuttons, allowing the customer to use their desired colors. And with its modular design, an MGB control module can be added to function as a small operator panel. Features RFID transponder technology Integrated lockout mechanism Auxiliary Release on front Up to 4 monitoring outputs available Optional escape release with door handle Optional buttons and indicators can be integrated directly into the housing Actuating direction is easily changed without disassembly Non-locking, Mechanical locking and Electrical locking versions available New changeable pushbutton color versions available Connection through threaded openings, RC18 or M12 12-pin plugs Benefits LED indicator continuously provides all important system information Space for up to four Controls and Indicators Solid door stop can withstand loads up to 300 Joules Lockout mechanism Can be used on both sliding doors and hinged doors Up to 10 MGB-AR units can be chained in series Flexible DIP switch configuration Handle rotation can be changed for Right or Left hinged doors Technical Achieves safety Category 4 PLe Reinforced plastic, die-cast zinc nickel-plated, stainless steel housing Environmental protection IP42, IP54, IP65 Ambient operating temperature -20 to 55C Voltage: 24VDC +10%/-15% 80mA current consumption (no load) 2 Safety PNP outputs - 200mA each 2000N locking force AR series connection - 10 units (max)
Datasheet
Description
EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged and sliding doors. The basic system comprising of the handle module and interlocking/locking module includes numerous functions. Guard locking, escape release or other functions such as buttons for start/stop and Emergency stop are available. The recently updated version is equipped with changeable color lenses for pushbuttons, allowing the customer to use their desired colors. And with its modular design, an MGB control module can be added to function as a small operator panel. Features RFID transponder technology Integrated lockout mechanism Auxiliary Release on front Up to 4 monitoring outputs available Optional escape release with door handle Optional buttons and indicators can be integrated directly into the housing Actuating direction is easily changed without disassembly Non-locking, Mechanical locking and Electrical locking versions available New changeable pushbutton color versions available Connection through threaded openings, RC18 or M12 12-pin plugs Benefits LED indicator continuously provides all important system information Space for up to four Controls and Indicators Solid door stop can withstand loads up to 300 Joules Lockout mechanism Can be used on both sliding doors and hinged doors Up to 10 MGB-AR units can be chained in series Flexible DIP switch configuration Handle rotation can be changed for Right or Left hinged doors Technical Achieves safety Category 4 PLe Reinforced plastic, die-cast zinc nickel-plated, stainless steel housing Environmental protection IP42, IP54, IP65 Ambient operating temperature -20 to 55C Voltage: 24VDC +10%/-15% 80mA current consumption (no load) 2 Safety PNP outputs - 200mA each 2000N locking force AR series connection - 10 units (max)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunctional Gate Box - MGB - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Multifunctional Gate Box
MGB
Multifunctional Gate Box MGB
EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged and sliding doors. The basic system comprising of the handle module and interlocking/locking module includes numerous functions. Guard locking, escape release or other functions such as buttons for start/stop and Emergency stop are available. The recently updated version is equipped with changeable color lenses for pushbuttons, allowing the customer to use their desired colors. And with its modular design, an MGB control module can be added to function as a small operator panel. Features RFID transponder technology Integrated lockout mechanism Auxiliary Release on front Up to 4 monitoring outputs available Optional escape release with door handle Optional buttons and indicators can be integrated directly into the housing Actuating direction is easily changed without disassembly Non-locking, Mechanical locking and Electrical locking versions available New changeable pushbutton color versions available Connection through threaded openings, RC18 or M12 12-pin plugs Benefits LED indicator continuously provides all important system information Space for up to four Controls and Indicators Solid door stop can withstand loads up to 300 Joules Lockout mechanism Can be used on both sliding doors and hinged doors Up to 10 MGB-AR units can be chained in series Flexible DIP switch configuration Handle rotation can be changed for Right or Left hinged doors Technical Achieves safety Category 4 PLe Reinforced plastic, die-cast zinc nickel-plated, stainless steel housing Environmental protection IP42, IP54, IP65 Ambient operating temperature -20 to 55C Voltage: 24VDC +10%/-15% 80mA current consumption (no load) 2 Safety PNP outputs - 200mA each 2000N locking force AR series connection - 10 units (max)

EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged and sliding doors. The basic system comprising of the handle module and interlocking/locking module includes numerous functions. Guard locking, escape release or other functions such as buttons for start/stop and Emergency stop are available. The recently updated version is equipped with changeable color lenses for pushbuttons, allowing the customer to use their desired colors. And with its modular design, an MGB control module can be added to function as a small operator panel.

Features

  • RFID transponder technology
  • Integrated lockout mechanism
  • Auxiliary Release on front
  • Up to 4 monitoring outputs available
  • Optional escape release with door handle
  • Optional buttons and indicators can be integrated directly into the housing
  • Actuating direction is easily changed without disassembly
  • Non-locking, Mechanical locking and Electrical locking versions available
  • New changeable pushbutton color versions available
  • Connection through threaded openings, RC18 or M12 12-pin plugs

Benefits

  • LED indicator continuously provides all important system information
  • Space for up to four Controls and Indicators
  • Solid door stop can withstand loads up to 300 Joules
  • Lockout mechanism
  • Can be used on both sliding doors and hinged doors
  • Up to 10 MGB-AR units can be chained in series
  • Flexible DIP switch configuration
  • Handle rotation can be changed for Right or Left hinged doors

Technical

  • Achieves safety Category 4 PLe
  • Reinforced plastic, die-cast zinc nickel-plated, stainless steel housing
  • Environmental protection IP42, IP54, IP65
  • Ambient operating temperature -20 to 55C
  • Voltage: 24VDC +10%/-15%
  • 80mA current consumption (no load)
  • 2 Safety PNP outputs - 200mA each
  • 2000N locking force
  • AR series connection - 10 units (max)
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number MGB
Product Name Multifunctional Gate Box
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069564-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC/1NO, dc, 3 m pre-wired - FF5-21-DC-03 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
RFID Safety Switch - CES-AR - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Current Rating 8 amps
DC Voltage Rating 24 volts
View Details
RFID-coded safety sensor - MN703S - ifm electronic gmbh
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.0400 to 0.7000 amps
Sensing (Make) Range 12 mm (0.4724 inch)
View Details
2 suppliers