Euchner-U.S.A., Inc. Electronic Key System EKS

Description
The EUCHNER Electronic Key System (EKS) allows only authorized personnel to access machine controls and process parameters. The uniquely coded inductive key tags, can providing various levels of authorization. For example, different levels of access can be established for programming, maintenance, operation, etc. The EKS makes passwords obsolete. The tag reader is compact, measuring only 1 1/2" x 3". Unlike magnetic coded swipe cards that can lose data, the EKS tag does not have that vulnerability. And if a tag is lost or stolen, you can block that tag instead of reprogramming the entire system. The Euchner EKS is a secure solution for automatically connecting personnel into a system where access privileges need to be controlled. EKS FSA is also available for safety applications. Additional switched outputs can be utilized to form a safe shut-down signal. Features Robust construction No Maintenance Uses wear-free key tags Operates with PCs and PLCs Selection of key colors (red, blue, black, green and yellow) Adapters for security applications Adapters for safety applications Benefits Easily integrated Electronic-Key can be used as a electronic signature Traceability of operator access and process parameter changes possible Tampering is very difficult Made for harsh environments High security with large number of key tag combinations Fast log-on Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature 0 to 55°C Read/write key tag (116 Byte) Multiple communications options RS232/RS422 USB Ethernet TCP/IP Profibus DP Profinet Electronic Key Management (EKM) Software Client/server architecture, full network support Provide a central database
Datasheet
Description
The EUCHNER Electronic Key System (EKS) allows only authorized personnel to access machine controls and process parameters. The uniquely coded inductive key tags, can providing various levels of authorization. For example, different levels of access can be established for programming, maintenance, operation, etc. The EKS makes passwords obsolete. The tag reader is compact, measuring only 1 1/2" x 3". Unlike magnetic coded swipe cards that can lose data, the EKS tag does not have that vulnerability. And if a tag is lost or stolen, you can block that tag instead of reprogramming the entire system. The Euchner EKS is a secure solution for automatically connecting personnel into a system where access privileges need to be controlled. EKS FSA is also available for safety applications. Additional switched outputs can be utilized to form a safe shut-down signal. Features Robust construction No Maintenance Uses wear-free key tags Operates with PCs and PLCs Selection of key colors (red, blue, black, green and yellow) Adapters for security applications Adapters for safety applications Benefits Easily integrated Electronic-Key can be used as a electronic signature Traceability of operator access and process parameter changes possible Tampering is very difficult Made for harsh environments High security with large number of key tag combinations Fast log-on Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature 0 to 55°C Read/write key tag (116 Byte) Multiple communications options RS232/RS422 USB Ethernet TCP/IP Profibus DP Profinet Electronic Key Management (EKM) Software Client/server architecture, full network support Provide a central database
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Key System - EKS - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Electronic Key System
EKS
Electronic Key System EKS
The EUCHNER Electronic Key System (EKS) allows only authorized personnel to access machine controls and process parameters. The uniquely coded inductive key tags, can providing various levels of authorization. For example, different levels of access can be established for programming, maintenance, operation, etc. The EKS makes passwords obsolete. The tag reader is compact, measuring only 1 1/2" x 3". Unlike magnetic coded swipe cards that can lose data, the EKS tag does not have that vulnerability. And if a tag is lost or stolen, you can block that tag instead of reprogramming the entire system. The Euchner EKS is a secure solution for automatically connecting personnel into a system where access privileges need to be controlled. EKS FSA is also available for safety applications. Additional switched outputs can be utilized to form a safe shut-down signal. Features Robust construction No Maintenance Uses wear-free key tags Operates with PCs and PLCs Selection of key colors (red, blue, black, green and yellow) Adapters for security applications Adapters for safety applications Benefits Easily integrated Electronic-Key can be used as a electronic signature Traceability of operator access and process parameter changes possible Tampering is very difficult Made for harsh environments High security with large number of key tag combinations Fast log-on Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature 0 to 55°C Read/write key tag (116 Byte) Multiple communications options RS232/RS422 USB Ethernet TCP/IP Profibus DP Profinet Electronic Key Management (EKM) Software Client/server architecture, full network support Provide a central database

The EUCHNER Electronic Key System (EKS) allows only authorized personnel to access machine controls and process parameters. The uniquely coded inductive key tags, can providing various levels of authorization. For example, different levels of access can be established for programming, maintenance, operation, etc. The EKS makes passwords obsolete.

The tag reader is compact, measuring only 1 1/2" x 3". Unlike magnetic coded swipe cards that can lose data, the EKS tag does not have that vulnerability. And if a tag is lost or stolen, you can block that tag instead of reprogramming the entire system. The Euchner EKS is a secure solution for automatically connecting personnel into a system where access privileges need to be controlled. EKS FSA is also available for safety applications. Additional switched outputs can be utilized to form a safe shut-down signal.

Features

  • Robust construction
  • No Maintenance
  • Uses wear-free key tags
  • Operates with PCs and PLCs
  • Selection of key colors (red, blue, black, green and yellow)
  • Adapters for security applications
  • Adapters for safety applications

Benefits

  • Easily integrated
  • Electronic-Key can be used as a electronic signature
  • Traceability of operator access and process parameter changes possible
  • Tampering is very difficult
  • Made for harsh environments
  • High security with large number of key tag combinations
  • Fast log-on
  • Not affected by magnetic fields

Technical

  • Environmental protection of IP67- oil and dust tight, and water resistant
  • Ambient operating temperature 0 to 55°C
  • Read/write key tag (116 Byte)
  • Multiple communications options
    • RS232/RS422
    • USB
    • Ethernet TCP/IP
    • Profibus DP
    • Profinet
  • Electronic Key Management (EKM) Software
    • Client/server architecture, full network support
    • Provide a central database
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Access Control Systems
Product Number EKS
Product Name Electronic Key System
Access Type Physical Access
Unlock Full Specs
to access all available technical data

Similar Products

Door Entry Systems - 7418234 - RS Components, Ltd.
Specs
Access Type Physical Access
View Details
Building Access Control Systems -  - Johnson Controls, Inc.
Specs
Access Type Physical Access
Industry Automation and Robotics; Building and Construction; Defense and Security; Education; Fire, Police/Public Safety; Government/Municipality; Medical/Healthcare
View Details
Electronic Key System Light - EKS Light - Euchner-U.S.A., Inc.
Specs
Access Type Physical Access
Technology Type Security Token
Industry Automation and Robotics
View Details
CMC III CAN bus access - DK 7030.200 - Rittal North America LLC
Specs
Access Type Network Access
View Details