Euchner-U.S.A., Inc. Electronic Key Transfer System CKS

Description
The EUCHNER Key Adapter CKS allows authorized personnel to start a hazardous area only with a valid key inserted into the key adapter. Before authorized personnel can enter an installation, the CKS key is withdrawn from the key adapter and brought along into the hazardous area. If safety guards are now closed, the installation cannot be started. In addition to use as a lockout, the CKS system is ideally suited as a key transfer system or for assigning access rights to stop a production process. Keys are available only in red, as seen above. CKS Key Adapters require the use of a unicode evaluation unit. Features Robust construction Use wear-free key tags Inductive Uniquely coded No maintenance Battery free Keys available in Red Adapter for security applications Adapter for safety applications Benefits Easily integrated Made for harsh environments Simple connection via M8 plug connector Not affected by magnetic fields Technical Two component system Read adapter Key tags Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 70°C
Datasheet
Description
The EUCHNER Key Adapter CKS allows authorized personnel to start a hazardous area only with a valid key inserted into the key adapter. Before authorized personnel can enter an installation, the CKS key is withdrawn from the key adapter and brought along into the hazardous area. If safety guards are now closed, the installation cannot be started. In addition to use as a lockout, the CKS system is ideally suited as a key transfer system or for assigning access rights to stop a production process. Keys are available only in red, as seen above. CKS Key Adapters require the use of a unicode evaluation unit. Features Robust construction Use wear-free key tags Inductive Uniquely coded No maintenance Battery free Keys available in Red Adapter for security applications Adapter for safety applications Benefits Easily integrated Made for harsh environments Simple connection via M8 plug connector Not affected by magnetic fields Technical Two component system Read adapter Key tags Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Key Transfer System - CKS - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Electronic Key Transfer System
CKS
Electronic Key Transfer System CKS
The EUCHNER Key Adapter CKS allows authorized personnel to start a hazardous area only with a valid key inserted into the key adapter. Before authorized personnel can enter an installation, the CKS key is withdrawn from the key adapter and brought along into the hazardous area. If safety guards are now closed, the installation cannot be started. In addition to use as a lockout, the CKS system is ideally suited as a key transfer system or for assigning access rights to stop a production process. Keys are available only in red, as seen above. CKS Key Adapters require the use of a unicode evaluation unit. Features Robust construction Use wear-free key tags Inductive Uniquely coded No maintenance Battery free Keys available in Red Adapter for security applications Adapter for safety applications Benefits Easily integrated Made for harsh environments Simple connection via M8 plug connector Not affected by magnetic fields Technical Two component system Read adapter Key tags Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 70°C

The EUCHNER Key Adapter CKS allows authorized personnel to start a hazardous area only with a valid key inserted into the key adapter. Before authorized personnel can enter an installation, the CKS key is withdrawn from the key adapter and brought along into the hazardous area. If safety guards are now closed, the installation cannot be started. In addition to use as a lockout, the CKS system is ideally suited as a key transfer system or for assigning access rights to stop a production process.
Keys are available only in red, as seen above. CKS Key Adapters require the use of a unicode evaluation unit.

Features

  • Robust construction
  • Use wear-free key tags
    • Inductive
    • Uniquely coded
  • No maintenance
    • Battery free
  • Keys available in Red
  • Adapter for security applications
  • Adapter for safety applications

Benefits

  • Easily integrated
  • Made for harsh environments
  • Simple connection via M8 plug connector
  • Not affected by magnetic fields

Technical

  • Two component system
    • Read adapter
    • Key tags
  • Environmental protection of IP67- oil and dust tight, and water resistant
    • Exceeding NEMA 4
  • Ambient operating temperature -20 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Access Control Systems
Product Number CKS
Product Name Electronic Key Transfer System
Access Type Physical Access
Unlock Full Specs
to access all available technical data

Similar Products

Door Entry Systems - 2776434 - RS Components, Ltd.
Specs
Access Type Physical Access
View Details
Building Access Control Systems -  - Johnson Controls, Inc.
Specs
Access Type Physical Access
Industry Automation and Robotics; Building and Construction; Defense and Security; Education; Fire, Police/Public Safety; Government/Municipality; Medical/Healthcare
View Details
Electronic Key System - EKS - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Access Type Physical Access
Technology Type Security Token
Industry Automation and Robotics
View Details
CMC III CAN bus access - DK 7030.200 - Rittal North America LLC
Specs
Access Type Network Access
View Details