Euchner-U.S.A., Inc. Solenoid Locking Safety Switch CET-AR

Description
EUCHNER CET-AR Category 4, Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder principle. The CET-AR has an integrated evaluation module making it a complete package. Features Available in Unicode and Multicode versions Safety switch with guard locking and guard locking monitoring Available in Mechanical locking and Electrical locking Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature UL Approval on the M12 connector versions Technical Two M12 connectors Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 80mA Ambient operating temperature -20 to 55C Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier
Datasheet
Description
EUCHNER CET-AR Category 4, Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder principle. The CET-AR has an integrated evaluation module making it a complete package. Features Available in Unicode and Multicode versions Safety switch with guard locking and guard locking monitoring Available in Mechanical locking and Electrical locking Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature UL Approval on the M12 connector versions Technical Two M12 connectors Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 80mA Ambient operating temperature -20 to 55C Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Locking Safety Switch - CET-AR - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Solenoid Locking Safety Switch
CET-AR
Solenoid Locking Safety Switch CET-AR
EUCHNER CET-AR Category 4, Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder principle. The CET-AR has an integrated evaluation module making it a complete package. Features Available in Unicode and Multicode versions Safety switch with guard locking and guard locking monitoring Available in Mechanical locking and Electrical locking Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature UL Approval on the M12 connector versions Technical Two M12 connectors Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 80mA Ambient operating temperature -20 to 55C Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier

EUCHNER CET-AR Category 4, Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder principle. The CET-AR has an integrated evaluation module making it a complete package.

Features

  • Available in Unicode and Multicode versions
  • Safety switch with guard locking and guard locking monitoring
  • Available in Mechanical locking and Electrical locking
  • Integrated evaluation module
  • Up to 20 switches wired in series
  • Sturdy die-cast housing for harsh environments
  • Status LED's
  • High locking forces up to 5,000 N (1124 lb)

Benefits

  • Achieves the highest level of safety
  • Highest protection against tampering
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
  • UL Approval on the M12 connector versions

Technical

  • Two M12 connectors
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Operating voltage 24VDC +/- 15%
  • Current consumption 80mA
  • Ambient operating temperature -20 to 55C
  • Die-cast aluminum housing
  • High locking forces up to 5,000 N (1124 lb)
  • Diagnostic LED's
  • Reverse polarity protected, integrated bridge rectifier
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CET-AR
Product Name Solenoid Locking Safety Switch
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1086632-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC/1NO, dc, 3 m pre-wired - FF2-11-DC - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 1
View Details
RFID Safety Switch - CES-AP C - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
Current Rating 8 amps
DC Voltage Rating 24 volts
View Details
RFID-coded safety sensor - MN707S - ifm electronic gmbh
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.0400 to 0.7000 amps
Sensing (Make) Range 12 mm (0.4724 inch)
View Details
2 suppliers