Euchner-U.S.A., Inc. RFID Safety Switch CES-AP C

Description
EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The non-contact safety switch CES-AP is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Multicode version Door hinged left and right versions available Combination read head and evaluation unit Small design Status LED's Switch on distance 15 mm Benefits Achieves the highest level of safety Highest protection against tampering Short circuit monitoring The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Technical Up to safety category 4 M8 connector 6 pin Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -40 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 75.5mm x 30mm x 12mm
Datasheet
Description
EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The non-contact safety switch CES-AP is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Multicode version Door hinged left and right versions available Combination read head and evaluation unit Small design Status LED's Switch on distance 15 mm Benefits Achieves the highest level of safety Highest protection against tampering Short circuit monitoring The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Technical Up to safety category 4 M8 connector 6 pin Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -40 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 75.5mm x 30mm x 12mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Safety Switch - CES-AP C - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
RFID Safety Switch
CES-AP C
RFID Safety Switch CES-AP C
EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The non-contact safety switch CES-AP is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Multicode version Door hinged left and right versions available Combination read head and evaluation unit Small design Status LED's Switch on distance 15 mm Benefits Achieves the highest level of safety Highest protection against tampering Short circuit monitoring The safety system will still function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Technical Up to safety category 4 M8 connector 6 pin Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -40 to 65C Operating voltage 24VDC +/- 15% Current consumption 50mA Dimensions 75.5mm x 30mm x 12mm

EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The non-contact safety switch CES-AP is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard.

Features

  • Multicode version
  • Door hinged left and right versions available
  • Combination read head and evaluation unit
  • Small design
  • Status LED's
  • Switch on distance 15 mm

Benefits

  • Achieves the highest level of safety
  • Highest protection against tampering
    • Short circuit monitoring
    • The safety system will still function even if an internal component fails
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Sensors operate thru stainless steel
    • Food machinery, etc

Technical

  • Up to safety category 4
  • M8 connector 6 pin
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Ambient operating temperature -40 to 65C
  • Operating voltage 24VDC +/- 15%
  • Current consumption 50mA
  • Dimensions 75.5mm x 30mm x 12mm
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CES-AP C
Product Name RFID Safety Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1073218-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 1NC safety, ac, M12 quick disconnect, 5 m cable - FF6-10-AC-QD05 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
Compact Read Head - CES-I-AR C04 - Euchner-U.S.A., Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Current Rating 1.5 amps
DC Voltage Rating 24 volts
View Details
Magnetically coded sensor - MN501S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 8 mm (0.3150 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
2 suppliers