EMKA Incorporated Key Latch; Maximum Grip=27 mm | 1.063 in, Body Material=Nylon, Key Type=Type F Key ELH-978

Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.063 in maximum grip.
Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.063 in maximum grip.

Suppliers

Company
Product
Description
Supplier Links
Key Latch; Maximum Grip=27 mm | 1.063 in, Body Material=Nylon, Key Type=Type F Key - ELH-978 - Reid Supply
Norton Shores, MI, United States
Key Latch; Maximum Grip=27 mm | 1.063 in, Body Material=Nylon, Key Type=Type F Key
ELH-978
Key Latch; Maximum Grip=27 mm | 1.063 in, Body Material=Nylon, Key Type=Type F Key ELH-978
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.063 in maximum grip.

Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel.


. Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.063 in maximum grip.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number ELH-978
Product Name Key Latch; Maximum Grip=27 mm | 1.063 in, Body Material=Nylon, Key Type=Type F Key
Latch Types Cam
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Latch, Snap-In- Round hole, 58 N  Rated Load, Large Size, Black - 02-20-611-10 - Southco
Specs
Operation Magnetic
Materials Plastic; Plastic
View Details
2 suppliers
Door Bolts - 2549960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Latch Types Deadbolt
Materials Steel; Steel
View Details
SPRING LOADED BARREL BOLT - BSS2-90 - BSS2-90 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
Internal Latch-Lock - DKL Series - DME Company
Specs
Latch Types Mechanical Float Plate Latch
Operation Lever (optional feature)
Materials Steel
View Details