EMKA Incorporated Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Nylon, Key Type=Type F Key ELH-977

Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.000 in maximum grip.
Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.000 in maximum grip.

Suppliers

Company
Product
Description
Supplier Links
Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Nylon, Key Type=Type F Key - ELH-977 - Reid Supply
Norton Shores, MI, United States
Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Nylon, Key Type=Type F Key
ELH-977
Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Nylon, Key Type=Type F Key ELH-977
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.000 in maximum grip.

Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel.


. Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a 1.000 in maximum grip.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number ELH-977
Product Name Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Nylon, Key Type=Type F Key
Latch Types Cam
Unlock Full Specs
to access all available technical data

Similar Products

Door Catches - 1831624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Zinc; Die Cast Zinc
View Details
316 Stainless Steel Hasp (Weld-On Type) - HP-635 - HP-635 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
T-Handle Latch; Black - ELH-1069 - Reid Supply
Specs
Latch Types Cam
Operation T-handle; Handle
Materials Zinc; Die Cast Zinc
View Details