EMKA Incorporated Key Latch; Maximum Grip=9.5 mm | 0.375 in, Body Material=Nylon, Key Type=Type F Key ELH-970

Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .375 in maximum grip.
Description
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .375 in maximum grip.

Suppliers

Company
Product
Description
Supplier Links
Key Latch; Maximum Grip=9.5 mm | 0.375 in, Body Material=Nylon, Key Type=Type F Key - ELH-970 - Reid Supply
Norton Shores, MI, United States
Key Latch; Maximum Grip=9.5 mm | 0.375 in, Body Material=Nylon, Key Type=Type F Key
ELH-970
Key Latch; Maximum Grip=9.5 mm | 0.375 in, Body Material=Nylon, Key Type=Type F Key ELH-970
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .375 in maximum grip.

Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel.


. Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .375 in maximum grip.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number ELH-970
Product Name Key Latch; Maximum Grip=9.5 mm | 0.375 in, Body Material=Nylon, Key Type=Type F Key
Latch Types Cam
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Slide Bolt - KR-50 - KR-50 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
Door Catches - 1611953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Plastic; Abs, pc
View Details