EMBRACO Compressor VESD11C

Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESD11C - EMBRACO
Suwanee, GA, USA
Compressor
VESD11C
Compressor VESD11C
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: BPM
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESD11C
Product Name Compressor
Capacity 0.28 kW (0.3695 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
SDV Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 77.5 SCMH (65.66 MSCFD)
Construction Piston
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - EGYS110CLC - EMBRACO
Specs
Capacity 0.26 kW (0.3524 BHP)
Input Power 249 watts
Rating Refrigerant R-600a
View Details