EMBRACO Compressor VESA7C

Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESA7C - EMBRACO
Suwanee, GA, USA
Compressor
VESA7C
Compressor VESA7C
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 200 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESA7C
Product Name Compressor
Capacity 0.06 kW (0.0764 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Frequency-controlled Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2 and Standard Refrigerants
Construction Piston
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details