EMBRACO Compressor VEMZ7C

Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMZ7C - EMBRACO
Suwanee, GA, USA
Compressor
VEMZ7C
Compressor VEMZ7C
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMZ7C
Product Name Compressor
Capacity 0.10 kW (0.1372 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Frick® Bare Screw Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 8617 SCMH (7301 MSCFD)
Construction Screw
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details