EMBRACO Compressor VEMY6HH

Description
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMY6HH - EMBRACO
Suwanee, GA, USA
Compressor
VEMY6HH
Compressor VEMY6HH
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 5.72 cm^3
Lubricant Type: ISO10
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMY6HH
Product Name Compressor
Capacity 0.23 kW (0.3071 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EM2P70CLP - EMBRACO
Specs
Capacity 0.21 kW (0.2775 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details