EMBRACO Compressor VEMY4C

Description
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMY4C - EMBRACO
Suwanee, GA, USA
Compressor
VEMY4C
Compressor VEMY4C
Motor Type: BPM Displacement: 3.97 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 3.97 cm^3
Lubricant Type: ISO10
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMY4C
Product Name Compressor
Capacity 0.10 kW (0.1403 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - NE1121Z - EMBRACO
Specs
Capacity 0.25 kW (0.3383 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details