EMBRACO Compressor VEGZ6H

Description
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGZ6H - EMBRACO
Suwanee, GA, USA
Compressor
VEGZ6H
Compressor VEGZ6H
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST

Motor Type: BPM
Displacement: 6.36 cm^3
Lubricant Type: ISO10
Lubricant Charge: 430 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGZ6H
Product Name Compressor
Capacity 0.27 kW (0.3648 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options R410A and Standard Refrigerants
Construction Scroll
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
Compressor - NEK6152GK - EMBRACO
Specs
Capacity 0.48 kW (0.6455 BHP)
Input Power 249 watts
Rating Refrigerant R-404A
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details