EMBRACO Compressor VEMX5C

Description
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMX5C - EMBRACO
Suwanee, GA, USA
Compressor
VEMX5C
Compressor VEMX5C
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMX5C
Product Name Compressor
Capacity 0.03 kW (0.0421 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details