EMBRACO Compressor T2168E

Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - T2168E - EMBRACO
Suwanee, GA, USA
Compressor
T2168E
Compressor T2168E
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 20.44 cm^3
Lubricant Type: ISO46
Lubricant Charge: 550 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number T2168E
Product Name Compressor
Capacity 0.76 kW (1.02 BHP)
Input Power 560 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NEK2125GK - EMBRACO
Specs
Capacity 0.18 kW (0.2385 BHP)
Input Power 249 watts
Rating Refrigerant R-404A
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Semi-hermetic Infinitely Adjustable Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Scroll
View Details