EMBRACO Compressor NEK6170Y

Description
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6170Y - EMBRACO
Suwanee, GA, USA
Compressor
NEK6170Y
Compressor NEK6170Y
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 14.28 cm^3
Lubricant Type: ISO32
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6170Y
Product Name Compressor
Capacity 0.81 kW (1.09 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details