EMBRACO Compressor T2155E

Description
Motor Type: CSCR Displacement: 17.39 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 17.39 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - T2155E - EMBRACO
Suwanee, GA, USA
Compressor
T2155E
Compressor T2155E
Motor Type: CSCR Displacement: 17.39 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 17.39 cm^3
Lubricant Type: ISO46
Lubricant Charge: 550 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number T2155E
Product Name Compressor
Capacity 0.60 kW (0.8045 BHP)
Input Power 373 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Open-drive Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Piston
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Compressor - NEK6214U - EMBRACO
Specs
Capacity 0.88 kW (1.18 BHP)
Input Power 373 watts
Rating Refrigerant R-290
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details