EMBRACO Compressor NEK6214U

Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6214U - EMBRACO
Suwanee, GA, USA
Compressor
NEK6214U
Compressor NEK6214U
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 12.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6214U
Product Name Compressor
Capacity 0.88 kW (1.18 BHP)
Input Power 373 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details