Motor Type: RSIR
Displacement: 27.8 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NTU6240GSV |
| Product Name | Compressor |
| Capacity | 2.78 kW (3.73 BHP) |
| Input Power | 1119 watts |
| Rating Refrigerant | R-404A |