EMBRACO Compressor NEU2178GK

Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEU2178GK - EMBRACO
Suwanee, GA, USA
Compressor
NEU2178GK
Compressor NEU2178GK
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 16.8 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEU2178GK
Product Name Compressor
Capacity 0.50 kW (0.6720 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details