EMBRACO Compressor NT6215Z

Description
Motor Type: CSIR Displacement: 17.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 17.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT6215Z - EMBRACO
Suwanee, GA, USA
Compressor
NT6215Z
Compressor NT6215Z
Motor Type: CSIR Displacement: 17.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 17.39 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT6215Z
Product Name Compressor
Capacity 1.62 kW (2.17 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NJ9226GS - EMBRACO
Specs
Capacity 3.80 kW (5.1 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details