EMBRACO Compressor NT2192GK

Description
Motor Type: CSIR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT2192GK - EMBRACO
Suwanee, GA, USA
Compressor
NT2192GK
Compressor NT2192GK
Motor Type: CSIR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 22.37 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT2192GK
Product Name Compressor
Capacity 1.23 kW (1.65 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
SDV Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 77.5 SCMH (65.66 MSCFD)
Construction Piston
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details