EMBRACO Compressor NJ9238GS

Description
Motor Type: RSIR Displacement: 32.67 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 32.67 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ9238GS - EMBRACO
Suwanee, GA, USA
Compressor
NJ9238GS
Compressor NJ9238GS
Motor Type: RSIR Displacement: 32.67 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 32.67 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ9238GS
Product Name Compressor
Capacity 2.58 kW (3.45 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - NEU2155U - EMBRACO
Specs
Capacity 0.64 kW (0.8575 BHP)
Input Power 560 watts
Rating Refrigerant R-290
View Details