EMBRACO Compressor NJ9232GK

Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ9232GK - EMBRACO
Suwanee, GA, USA
Compressor
NJ9232GK
Compressor NJ9232GK
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ9232GK
Product Name Compressor
Capacity 4.03 kW (5.4 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - NJ7225F - EMBRACO
Specs
Capacity 2.89 kW (3.87 BHP)
Rating Refrigerant R-22
EER 1.99
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details