EMBRACO Compressor NJ7225F

Description
Motor Type: RSCR Displacement: 21.71 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSCR Displacement: 21.71 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ7225F - EMBRACO
Suwanee, GA, USA
Compressor
NJ7225F
Compressor NJ7225F
Motor Type: RSCR Displacement: 21.71 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSCR
Displacement: 21.71 cm^3
Lubricant Type: ISO32
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ7225F
Product Name Compressor
Capacity 2.89 kW (3.87 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Compressor - EMX80CLT - EMBRACO
Specs
Capacity 0.21 kW (0.2853 BHP)
Input Power 107 watts
Rating Refrigerant R-600a
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details