EMBRACO Compressor NJ6226Z

Description
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ6226Z - EMBRACO
Suwanee, GA, USA
Compressor
NJ6226Z
Compressor NJ6226Z
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 34.38 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ6226Z
Product Name Compressor
Capacity 2.98 kW (3.99 BHP)
Input Power 933 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
Hermetic Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options R410A and Standard Refrigerants
Construction Scroll
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - VEGD8H - EMBRACO
Specs
Capacity 0.16 kW (0.2167 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details