EMBRACO Compressor NJ2192GK

Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2192GK - EMBRACO
Suwanee, GA, USA
Compressor
NJ2192GK
Compressor NJ2192GK
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2192GK
Product Name Compressor
Capacity 1.32 kW (1.77 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMI70UER - EMBRACO
Specs
Capacity 0.20 kW (0.2744 BHP)
Input Power 149 watts
Rating Refrigerant R-290
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details