EMBRACO Compressor NEK1121U

Description
Motor Type: RSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK1121U - EMBRACO
Suwanee, GA, USA
Compressor
NEK1121U
Compressor NEK1121U
Motor Type: RSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 6.2 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK1121U
Product Name Compressor
Capacity 0.28 kW (0.3695 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - NEK6144GK - EMBRACO
Specs
Capacity 0.71 kW (0.9573 BHP)
Input Power 187 watts
Rating Refrigerant R-404A
View Details
Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details