EMBRACO Compressor NEK6187Y

Description
Motor Type: CSIR Displacement: 16.8 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 16.8 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6187Y - EMBRACO
Suwanee, GA, USA
Compressor
NEK6187Y
Compressor NEK6187Y
Motor Type: CSIR Displacement: 16.8 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 16.8 cm^3
Lubricant Type: ISO32
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6187Y
Product Name Compressor
Capacity 0.91 kW (1.22 BHP)
Input Power 249 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

UL Semi-hermetic Compact Compressors -  - Frascold S.P.A.
Specs
Input Power 231305 watts
Displacement 1086 SCMH (920 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details