EMBRACO Compressor NEK6181U

Description
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6181U - EMBRACO
Suwanee, GA, USA
Compressor
NEK6181U
Compressor NEK6181U
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 7.28 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6181U
Product Name Compressor
Capacity 0.95 kW (1.27 BHP)
Input Power 249 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - VEGD7H - EMBRACO
Specs
Capacity 0.10 kW (0.1403 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details