EMBRACO Compressor NEK1150U

Description
Motor Type: RSIR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK1150U - EMBRACO
Suwanee, GA, USA
Compressor
NEK1150U
Compressor NEK1150U
Motor Type: RSIR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 13.54 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK1150U
Product Name Compressor
Capacity 0.57 kW (0.7655 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EM2U60HLP - EMBRACO
Specs
Capacity 0.16 kW (0.2136 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
UL Semi-hermetic Compact Compressors -  - Frascold S.P.A.
Specs
Input Power 231305 watts
Displacement 1086 SCMH (920 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details