EMBRACO Compressor NE5170Z

Description
Motor Type: RSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE5170Z - EMBRACO
Suwanee, GA, USA
Compressor
NE5170Z
Compressor NE5170Z
Motor Type: RSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 8.77 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE5170Z
Product Name Compressor
Capacity 0.80 kW (1.08 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details