EMBRACO Compressor NE5160Z

Description
Motor Type: RSIR Displacement: 7.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 7.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE5160Z - EMBRACO
Suwanee, GA, USA
Compressor
NE5160Z
Compressor NE5160Z
Motor Type: RSIR Displacement: 7.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 7.99 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE5160Z
Product Name Compressor
Capacity 0.81 kW (1.09 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMX32CLC - EMBRACO
Specs
Capacity 0.10 kW (0.1294 BHP)
Rating Refrigerant R-600a
EER 1.47
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details