EMBRACO Compressor NE1121Z

Description
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE1121Z - EMBRACO
Suwanee, GA, USA
Compressor
NE1121Z
Compressor NE1121Z
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 9.26 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE1121Z
Product Name Compressor
Capacity 0.25 kW (0.3383 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NEK6213U - EMBRACO
Specs
Capacity 1.59 kW (2.13 BHP)
Input Power 373 watts
Rating Refrigerant R-290
View Details
TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details