EMBRACO Compressor FFU80HAK

Description
Motor Type: RSIR-CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU80HAK - EMBRACO
Suwanee, GA, USA
Compressor
FFU80HAK
Compressor FFU80HAK
Motor Type: RSIR-CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 6.76 cm^3
Lubricant Type: ISO10
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU80HAK
Product Name Compressor
Capacity 0.24 kW (0.3196 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
Compressor - EMC26CLT - EMBRACO
Specs
Capacity 0.06 kW (0.0811 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
View Details