EMBRACO Compressor FFU130UAX

Description
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU130UAX - EMBRACO
Suwanee, GA, USA
Compressor
FFU130UAX
Compressor FFU130UAX
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 6.76 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU130UAX
Product Name Compressor
Capacity 0.32 kW (0.4288 BHP)
Input Power 249 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - NEK2117GK - EMBRACO
Specs
Capacity 0.13 kW (0.1684 BHP)
Input Power 187 watts
Rating Refrigerant R-404A
View Details