EMBRACO Compressor FFI12HAX

Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFI12HAX - EMBRACO
Suwanee, GA, USA
Compressor
FFI12HAX
Compressor FFI12HAX
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFI12HAX
Product Name Compressor
Capacity 0.40 kW (0.5348 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Two-stage Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Compressor - NJ9232E - EMBRACO
Specs
Capacity 4.10 kW (5.49 BHP)
Input Power 933 watts
Rating Refrigerant R-22
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details