EMBRACO Compressor NJ9232E

Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ9232E - EMBRACO
Suwanee, GA, USA
Compressor
NJ9232E
Compressor NJ9232E
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.11 cm^3
Lubricant Type: ISO46
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ9232E
Product Name Compressor
Capacity 4.10 kW (5.49 BHP)
Input Power 933 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details