EMBRACO Compressor FF8,5BK

Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF8,5BK - EMBRACO
Suwanee, GA, USA
Compressor
FF8,5BK
Compressor FF8,5BK
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 7.95 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF8,5BK
Product Name Compressor
Capacity 0.90 kW (1.21 BHP)
Input Power 187 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EM60HNP - EMBRACO
Specs
Capacity 0.14 kW (0.1902 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
View Details