EMBRACO Compressor FF11,5BK

Description
Motor Type: RSIR-CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF11,5BK - EMBRACO
Suwanee, GA, USA
Compressor
FF11,5BK
Compressor FF11,5BK
Motor Type: RSIR-CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF11,5BK
Product Name Compressor
Capacity 1.17 kW (1.57 BHP)
Input Power 249 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details